Cooper Bussmann 41015
- 收藏
- 对比
41015详情
Cooper Bussmann 41015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
41015CPS
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
327-40
包装
Bulk
类型
Cable Fuse Link
子类别
Fuses
额定电流
15 A
终端样式
Screw, Cable
产品类别
Cable Fuse Link
产品
特种保险丝
本体样式
Cable Fuse Links
产品类别
特种保险丝
41015拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。