Cooper Bussmann 5.5ABWNA0.5E
- 收藏
- 对比
5.5ABWNA0.5E
546-5.5ABWNA0.5E
保险丝
--
大陆
立即发货

5.5ABWNA0.5E datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
5.5ABWNA0.5E详情
Cooper Bussmann 5.5ABWNA0.5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
5.5ABWNA0.5E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
8.000001 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
5-5ABWNA0-5E
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
AB
包装
Bulk
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
0.5
终端样式
Cartridge (Non Standard)
保险丝类型
Medium / Normal Blow
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
5.5ABWNA0.5E拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。