Cooper Bussmann 5.5ABWNA5E
- 收藏
- 对比
5.5ABWNA5E详情
Cooper Bussmann 5.5ABWNA5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
5.5ABWNA5E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
3.423997 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
5-5ABWNA5E
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
AB
包装
Bulk
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
5
终端样式
Cartridge (Non Standard)
保险丝类型
Medium / Normal Blow
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
5.5ABWNA5E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。