Cooper Bussmann 5-5AMWNA3-0E
- 收藏
- 对比
5-5AMWNA3-0E详情
Cooper Bussmann 5-5AMWNA3-0E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
5.5AMWNA3.0E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
1.807999 oz
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
5-5AMWNA3-0E
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
AM
包装
Bulk
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
3
终端样式
Cartridge (Non Standard)
产品类别
Edison Potential Transformer Fuse
记忆密度
1
产品
中压保险丝
产品类别
特种保险丝
5-5AMWNA3-0E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。