Cooper Bussmann 5-5AMWNA4-0E
- 收藏
- 对比
5-5AMWNA4-0E详情
Cooper Bussmann 5-5AMWNA4-0E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
5
Indicator Style
无指示灯
Manufacturer
Bussmann
Manufacturer Part Number
5.5AMWNA4.0E
Package Type
Cartridge
Part # Aliases
5-5AMWNA4-0E
RoHS
N
Unit Weight
4.015997 oz
包装
Bulk
系列
AM
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
4
终端样式
Cartridge (Non Standard)
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
5-5AMWNA4-0E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。