Cooper Bussmann 55GDMNJD65E
- 收藏
- 对比
55GDMNJD65E详情
Cooper Bussmann 55GDMNJD65E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
55GDMNJD65E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
5 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
N
系列
GDMNJD
包装
Bulk
类型
E-Rated Fuse
子类别
Fuses
额定电流
65
产品
中压保险丝
产品类别
特种保险丝
55GDMNJD65E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。