Cooper Bussmann 56AET
- 收藏
- 对比
56AET详情
Cooper Bussmann 56AET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Bussmann
Manufacturer Part Number
56AET
Unit Weight
1.839998 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Stud
Brand
Bussmann / Eaton
RoHS
Details
系列
AET
包装
Bulk
类型
半导体保险丝
子类别
Fuses
额定电流
56 A
终端样式
螺栓固定
产品
特种保险丝
本体样式
圆体刀片式保险丝
产品类别
特种保险丝
56AET拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。