Cooper Bussmann 5CLE-10E-D
- 收藏
- 对比
5CLE-10E-D详情
Cooper Bussmann 5CLE-10E-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
5CLE-10E-D
Manufacturer
Bussmann
Characteristic
通用型
RoHS
Details
Brand
Bussmann / Eaton
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
8.500 lbs
包装
Bulk
系列
CLE
子类别
Fuses
额定电流
10
产品类别
盒式保险丝
5CLE-10E-D拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。