Cooper Bussmann 5CLE1-225E
- 收藏
- 对比
5CLE1-225E详情
Cooper Bussmann 5CLE1-225E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Brand
Bussmann / Eaton
Manufacturer
Eaton
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
9 lbs
包装
Bulk
系列
CLE
子类别
Fuses
额定电流
225 A
产品类别
盒式保险丝
5CLE1-225E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。