Cooper Bussmann 5CLS-5R
- 收藏
- 对比
5CLS-5R详情
Cooper Bussmann 5CLS-5R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
5CLS-5R
Manufacturer
Bussmann
Characteristic
电流限制
Unit Weight
7.500 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
CLS
包装
Bulk
子类别
Fuses
额定电流
150
产品类别
盒式保险丝
5CLS-5R拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。