Cooper Bussmann 5HCL-20E
- 收藏
- 对比
5HCL-20E详情
Cooper Bussmann 5HCL-20E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
5HCL-20E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
9 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
HCL
包装
Bulk
子类别
Fuses
额定电流
20
产品类别
盒式保险丝
5HCL-20E拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。