Cooper Bussmann 5HCL-300E
- 收藏
- 对比
5HCL-300E详情
Cooper Bussmann 5HCL-300E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Package Type
Cartridge
Manufacturer Part Number
5HCL-300E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
17 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
*
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
子类别
Fuses
额定电流
300
产品类别
盒式保险丝
5HCL-300E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。