Cooper Bussmann 63NH1M
- 收藏
- 对比
63NH1M详情
Cooper Bussmann 63NH1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
NH1
Unit Weight
13.404106 oz
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
Dual Indicator
RoHS
Details
系列
NH_M
包装
Bulk
类型
BS88 British Standard Fuse
子类别
Fuses
额定电流
63 A
终端样式
刀片
保险丝类型
Medium / Normal Blow
产品类别
High Rupture Capacity Fuse Link
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
63NH1M拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。