Cooper Bussmann 64300
- 收藏
- 对比
64300详情
Cooper Bussmann 64300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
64300
Manufacturer
Bussmann
Fuse Size / Group
J级
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Stud
Brand
Bussmann / Eaton
RoHS
Details
系列
64000
包装
Bulk
类型
Limiter
子类别
Fuses
终端样式
螺栓固定
产品类别
Low Voltage Supplementary Limiter Fuse
产品
特种保险丝
本体样式
圆体刀片式保险丝
产品类别
特种保险丝
64300拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。