Cooper Bussmann 64912-250
- 收藏
- 对比
64912-250
546-64912-250
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS CABLE LIMITER
1最小包装量--
64912-250详情
Cooper Bussmann 64912-250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
9.407992 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
64912
包装
Bulk
类型
电缆限制器
子类别
Fuses
产品
Cable Limiters
产品类别
特种保险丝
64912-250拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。