Cooper Bussmann 65398-400
- 收藏
- 对比
65398-400详情
Cooper Bussmann 65398-400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
65398-400
Manufacturer
Bussmann
Unit Weight
1.080 lbs
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Brand
Bussmann / Eaton
RoHS
N
系列
65398
包装
Bulk
类型
电缆限制器
子类别
Fuses
产品
Cable Limiters
产品类别
特种保险丝
65398-400拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。