Cooper Bussmann 68600
- 收藏
- 对比
68600详情
Cooper Bussmann 68600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
68600
Manufacturer
Bussmann
RoHS
Details
Brand
Bussmann / Eaton
Mounting Styles
Holder
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
4.050 lbs
Fuse Size / Group
H级
包装
Bulk
系列
68000
类型
Limiter
子类别
Fuses
终端样式
刀片
产品类别
Low Voltage Supplementary Limiter Fuse
产品
特种保险丝
本体样式
圆体刀片式保险丝
产品类别
特种保险丝
68600拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。