Cooper Bussmann 6SRC750
- 收藏
- 对比
6SRC750
546-6SRC750
保险丝座
--
大陆
立即发货

6SRC750 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
6SRC750详情
Cooper Bussmann 6SRC750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
SRC750
包装
Bulk
类型
Traction Fuse Link
子类别
Fuses
额定电流
6 A
终端样式
Clip
产品类别
Traction Fuse Link
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
6SRC750拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。