Cooper Bussmann 7.2AMWNA1.0E
- 收藏
- 对比
7.2AMWNA1.0E详情
Cooper Bussmann 7.2AMWNA1.0E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
通用型
Manufacturer
Bussmann
Manufacturer Part Number
7.2AMWNA1.0E
Package Type
Cartridge
Unit Weight
1.807999 oz
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
7-2AMWNA1-0E
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
AM
包装
Bulk
类型
Fuse Link, Transformer
子类别
Fuses
额定电流
1
终端样式
Cartridge (Non Standard)
产品类别
Edison Potential Transformer Fuse
产品
中压保险丝
产品类别
特种保险丝
7.2AMWNA1.0E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。