Cooper Bussmann 7.2TDLSJ50
- 收藏
- 对比
7.2TDLSJ50详情
Cooper Bussmann 7.2TDLSJ50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
Time Delay
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
撞针
Manufacturer
Bussmann
Manufacturer Part Number
7.2TDLSJ50
Package Type
Cartridge
Part # Aliases
7-2TDLSJ50
RoHS
N
包装
Bulk
类型
Fuse Link, Back Up
子类别
Fuses
额定电流
50
终端样式
Cartridge (Non Standard)
保险丝类型
Time Delay / Slow Blow
产品类别
High Voltage DIN Distribution Fuse
产品
中压保险丝
产品类别
特种保险丝
7.2TDLSJ50拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。