Cooper Bussmann 7.2WKMSJ224
- 收藏
- 对比
7.2WKMSJ224详情
Cooper Bussmann 7.2WKMSJ224重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Stud Mount
Manufacturer Part Number
7.2WKMSJ224
Manufacturer
Bussmann
Characteristic
电机保护
Unit Weight
11.464 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
RoHS
Details
系列
WKMSJ
包装
Bulk
子类别
Fuses
额定电流
224
产品类别
特种保险丝
7.2WKMSJ224拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。