Cooper Bussmann 7T-7
- 收藏
- 对比
7T-7详情
Cooper Bussmann 7T-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
Telepower
Unit Weight
0.320000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Screw
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
7
包装
Bulk
类型
电信电源保险丝
子类别
Fuses
额定电流
7 A
终端样式
线程套接字
产品类别
Telpower Specialty Fuse
产品
特种保险丝
本体样式
方形身体刀片保险丝
产品类别
特种保险丝
7T-7拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。