Cooper Bussmann 80L14C
- 收藏
- 对比
80L14C详情
Cooper Bussmann 80L14C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
HRCII
Unit Weight
2.639998 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Stud
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
包装
Bulk
类型
BS88 British Standard Fuse
子类别
Fuses
额定电流
80 A
终端样式
螺栓固定
产品类别
High Rupture Capacity Fuse Link
产品
特种保险丝
本体样式
插装刀片式保险丝
产品类别
特种保险丝
80L14C拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。