Cooper Bussmann ACF-40
- 收藏
- 对比
ACF-40
546-ACF-40
静电控制,防静电,ESD,无尘室产品
-
大陆
立即发货

ACF-40 datasheet pdf and Static Control, ESD, Clean Room Products product details from Cooper Bussmann stock available at utmel
1最小包装量--
ACF-40详情
Cooper Bussmann ACF-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Unit Weight
0.560000 oz
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Holder
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
*
包装
-
尺寸/尺寸
-
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Aircraft Limiter
子类别
Fuses
额定电流
40 A
终端样式
刀片
产品类别
Aircraft Limiter
产品
特种保险丝
本体样式
扁平体刀片式保险丝
产品类别
特种保险丝
ACF-40拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。