Cooper Bussmann AGC-1.500-R
- 收藏
- 对比
AGC-1.500-R详情
Cooper Bussmann AGC-1.500-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass
Package Type
Cartridge
Manufacturer Part Number
AGC-1-1/2-R
Interrupt Rating
100 A @ 250 V
Approvals
CE, CSA, UL
Manufacturer
Bussmann
RoHS
有
Characteristic
快速响应
额定电流
1.5 A
长度(毫米)
31.75 mm
AGC-1.500-R拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。