Cooper Bussmann ATM-2LP
- 收藏
- 对比
ATM-2LP详情
Cooper Bussmann ATM-2LP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Automotive Type
Manufacturer Part Number
ATM-2LP
Interrupt Rating
1KA @ 32V
Approvals
UL
Manufacturer
Bussmann
RoHS
无
Characteristic
快速响应
Unit Weight
0.064000 oz
Factory Pack QuantityFactory Pack Quantity
5
Brand
Bussmann / Eaton
系列
ATM
包装
Bulk
子类别
Fuses
额定电流
2
产品类别
汽车保险丝
产品类别
汽车保险丝
ATM-2LP拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。