Cooper Bussmann ATR-30
- 收藏
- 对比
ATR-30详情
Cooper Bussmann ATR-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
快速响应
Factory Pack QuantityFactory Pack Quantity
5
Interrupt Rating
1KA @ 32V
Manufacturer
Bussmann
Manufacturer Part Number
ATR-30
Package Type
Automotive Type
RoHS
有
Tradename
MICRO II
Unit Weight
0.016000 oz
包装
Bulk
系列
ATR
子类别
Fuses
额定电流
30
产品类别
汽车保险丝
产品类别
汽车保险丝
ATR-30拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。