Cooper Bussmann BBU17-20E
- 收藏
- 对比
BBU17-20E详情
Cooper Bussmann BBU17-20E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BBU17-20E
Manufacturer
Bussmann
Characteristic
通用型
Unit Weight
2.200 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Bussmann / Eaton
Indicator Style
Indicator Pin
RoHS
N
包装
Bulk
类型
Boric Acid Fuse
子类别
Fuses
额定电流
20
保险丝类型
Medium / Normal Blow
产品类别
Boric Acid Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
BBU17-20E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。