Cooper Bussmann BBU38-175E
- 收藏
- 对比
BBU38-175E详情
Cooper Bussmann BBU38-175E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Bussmann / Eaton
Characteristic
通用型
Factory Pack QuantityFactory Pack Quantity
1
Indicator Style
Indicator Pin
Manufacturer
Bussmann
Manufacturer Part Number
BBU38-175E
RoHS
N
Unit Weight
3 lbs
包装
Bulk
类型
Boric Acid Fuse
子类别
Fuses
额定电流
175
保险丝类型
Medium / Normal Blow
产品类别
Boric Acid Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
BBU38-175E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。