Cooper Bussmann BBU38-20K
- 收藏
- 对比
BBU38-20K详情
Cooper Bussmann BBU38-20K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BBU38-20K
Manufacturer
Bussmann
Characteristic
通用型
RoHS
N
Indicator Style
Indicator Pin
Brand
Bussmann / Eaton
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3 lbs
包装
Bulk
类型
Boric Acid Fuse
子类别
Fuses
额定电流
20
保险丝类型
快速吹扫
产品类别
Boric Acid Medium Voltage Fuse
产品
中压保险丝
产品类别
特种保险丝
BBU38-20K拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division








哦! 它是空的。