Cooper Bussmann BBU-EFOD
- 收藏
- 对比
BBU-EFOD
546-BBU-EFOD
电气专用保险丝
--
大陆
立即发货

Specialty Fuses PWR,BBU-20,END FIT OUTDOOR
1最小包装量--
BBU-EFOD详情
Cooper Bussmann BBU-EFOD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Number of Contact Rows
2
Mounting Styles
通孔
Unit Weight
3.100 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
BBU
包装
Bulk
类型
Rectangular
性别
PL
子类别
Fuses
终端样式
Solder
产品类别
保险丝配件
产品类别
特种保险丝
BBU-EFOD拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。