Cooper Bussmann BK/5592-11
- 收藏
- 对比
BK/5592-11
546-BK/5592-11
保险丝座
--
大陆
立即发货

BK/5592-11 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/5592-11详情
Cooper Bussmann BK/5592-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
春铜
Fuse Size / Group
14.3 mm (9/16 in)
Unit Weight
0.160000 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Screw, Rivet
Part # Aliases
BK-5592-11
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
5000
包装
Bulk
类型
With Mounting Holes
子类别
Fuses
产品类别
保险丝夹
产品
保险丝夹
产品类别
保险丝夹
BK/5592-11拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。