Cooper Bussmann BK/5956-16-R
- 收藏
- 对比
BK/5956-16-R
546-BK/5956-16-R
保险丝座
--
大陆
立即发货

BK/5956-16-R datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/5956-16-R详情
Cooper Bussmann BK/5956-16-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
本体材质
春铜
Unit Weight
0.064000 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Screw, Rivet
Part # Aliases
BK-5956-16-R
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
For Use With
13/32 in (5AG) (Midget) Diameter
系列
5000
包装
Bulk
类型
With Mounting Holes
子类别
Fuses
终端样式
Pin
产品类别
保险丝夹
产品
保险丝夹
产品类别
保险丝夹
BK/5956-16-R拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。