Cooper Bussmann BK/5960-44
- 收藏
- 对比
BK/5960-44详情
Cooper Bussmann BK/5960-44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
本体材质
春铜
Manufacturer Part Number
BK/5960-44
Manufacturer
Bussmann
Unit Weight
0.096000 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Screw, Rivet
Part # Aliases
BK-5960-44
Brand
Bussmann / Eaton
RoHS
Details
For Use With
13/32 in (5AG) (Midget) Diameter
系列
5000
包装
Bulk
类型
With Mounting Holes
子类别
Fuses
产品类别
保险丝夹
产品
保险丝夹
产品类别
保险丝夹
BK/5960-44拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。