Cooper Bussmann BK/ATL-7-1-2
- 收藏
- 对比
BK/ATL-7-1-2
546-BK/ATL-7-1-2
保险丝座
--
大陆
立即发货

BK/ATL-7-1-2 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/ATL-7-1-2详情
Cooper Bussmann BK/ATL-7-1-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BK/ATL-7-1/2
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Fuse Size / Group
ATL-Micro
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
通孔
Brand
Bussmann / Eaton
Tradename
MICRO III
系列
ATL
类型
3-Blade Fuse
子类别
Fuses
额定电流
7.5
终端样式
Blade
产品
刀片式保险丝
产品类别
汽车保险丝
BK/ATL-7-1-2拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。