Cooper Bussmann BK/ATM-5ID
- 收藏
- 对比
BK/ATM-5ID详情
Cooper Bussmann BK/ATM-5ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Characteristic
快速响应
RoHS
无
Manufacturer
Bussmann
Approvals
UL
Interrupt Rating
1KA @ 32V
Manufacturer Part Number
BK/ATM-5ID
Package Type
Automotive Type
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
50
Brand
Bussmann / Eaton
系列
ATM-ID
包装
Bulk
子类别
Fuses
额定电流
5
产品类别
汽车保险丝
产品类别
汽车保险丝
BK/ATM-5ID拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。