Cooper Bussmann BK/ATR-25
- 收藏
- 对比
BK/ATR-25详情
Cooper Bussmann BK/ATR-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Automotive Type
Manufacturer Part Number
BK/ATR-25
Interrupt Rating
1KA @ 32V
Manufacturer
Bussmann
RoHS
有
Characteristic
快速响应
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
50
Brand
Bussmann / Eaton
Tradename
MICRO II
系列
ATR
包装
Bulk
子类别
Fuses
额定电流
25
产品类别
汽车保险丝
产品类别
汽车保险丝
BK/ATR-25拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。