Cooper Bussmann BK/AVX-1/4
- 收藏
- 对比
BK/AVX-1/4
546-BK/AVX-1/4
保险丝
--
大陆
立即发货

BK/AVX-1/4 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/AVX-1/4详情
Cooper Bussmann BK/AVX-1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
453.59237 mg
RoHS
Compliant
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
BK-AVX-1-4
Manufacturer
Eaton
Brand
Bussmann / Eaton
包装
Bulk
系列
AVX
子类别
Fuses
额定电流
250 mA
产品类别
盒式保险丝
BK/AVX-1/4拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。