Cooper Bussmann BK/F03A-4AS
- 收藏
- 对比
BK/F03A-4AS
546-BK/F03A-4AS
保险丝
--
大陆
立即发货

BK/F03A-4AS datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/F03A-4AS详情
Cooper Bussmann BK/F03A-4AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Brand
Bussmann / Eaton
Manufacturer
Eaton
Part # Aliases
BK-F03A-4AS
Mounting Styles
Holder
Factory Pack QuantityFactory Pack Quantity
100
Unit Weight
0.016000 oz
包装
Bulk
系列
F03A
类型
Hi-Rel Fuse
子类别
Fuses
额定电流
4 A
终端样式
Clip
产品类别
Hi-Rel Fuse
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
BK/F03A-4AS拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。