Cooper Bussmann BK/F03B-3/8AS
- 收藏
- 对比
BK/F03B-3/8AS
546-BK/F03B-3/8AS
保险丝座
--
大陆
立即发货

BK/F03B-3/8AS datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/F03B-3/8AS详情
Cooper Bussmann BK/F03B-3/8AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Holder
Part # Aliases
BK-F03B-3-8AS
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
F03B
包装
Bulk
类型
Hi-Rel Fuse
子类别
Fuses
额定电流
375 mA
终端样式
Clip
产品类别
Hi-Rel Fuse
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
BK/F03B-3/8AS拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。