Cooper Bussmann BK/F06A-5A
- 收藏
- 对比
BK/F06A-5A
546-BK/F06A-5A
电气专用保险丝
--
大陆
立即发货

Specialty Fuses MIL MIL-F-15160/06
1最小包装量--
BK/F06A-5A详情
Cooper Bussmann BK/F06A-5A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.016000 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
Holder
Part # Aliases
BK-F06A-5A
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
F06
包装
Bulk
类型
Hi-Rel Fuse
子类别
Fuses
额定电流
5 A
终端样式
Clip
产品类别
Hi-Rel Fuse
产品
特种保险丝
本体样式
盒式保险丝
产品类别
特种保险丝
BK/F06A-5A拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。