Cooper Bussmann BK/FLS-30
- 收藏
- 对比
BK/FLS-30详情
Cooper Bussmann BK/FLS-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BK/FLS-30
Manufacturer
Bussmann
RoHS
无
Characteristic
Small
Fuse Size / Group
FLS
Unit Weight
0.160000 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Holder
Part # Aliases
BK-FLS-30
Voltage Rating DC
32 VDC
Brand
Bussmann / Eaton
Indicator Style
元件窗口
系列
FLS
包装
Bulk
类型
Wiring Harness Protection Female Miniature Termination Fusible Link
颜色
Pink
子类别
Fuses
额定电流
30
终端样式
Cartridge Box Socket
产品类别
汽车保险丝
产品
Cartridge Box Fuse
产品类别
汽车保险丝
直径
-
BK/FLS-30拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。