Cooper Bussmann BK/FWH5-015A6FR
- 收藏
- 对比
BK/FWH5-015A6FR
546-BK/FWH5-015A6FR
电气专用保险丝
--
大陆
立即发货

Specialty Fuses 500VAC .015A High Speed Fuse
1最小包装量--
BK/FWH5-015A6FR详情
Cooper Bussmann BK/FWH5-015A6FR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.144000 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
系列
FWH
包装
Bulk
子类别
Fuses
产品类别
特种保险丝
BK/FWH5-015A6FR拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。