Cooper Bussmann BK-GLQ-2
- 收藏
- 对比
BK-GLQ-2
546-BK-GLQ-2
电气专用保险丝
--
大陆
立即发货

Specialty Fuses SMALL DIMENSION FUSE
1最小包装量--
BK-GLQ-2详情
Cooper Bussmann BK-GLQ-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.160000 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
GLQ
包装
Bulk
类型
Low Voltage Supplementary Fuse
子类别
Fuses
额定电流
2 A
终端样式
Wire
保险丝类型
快速吹扫
产品类别
Low Voltage Supplementary Cable In Line Fuse
产品
特种保险丝
本体样式
在线保险丝
产品类别
特种保险丝
BK-GLQ-2拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。