Cooper Bussmann BK/MBO-10
- 收藏
- 对比
BK/MBO-10
546-BK/MBO-10
保险丝
--
大陆
立即发货

BK/MBO-10 datasheet pdf and Fuses product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/MBO-10详情
Cooper Bussmann BK/MBO-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.096000 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Holder / Clip
Part # Aliases
BK-MBO-10
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
MBO
包装
Bulk
子类别
Fuses
额定电流
10 A
终端样式
Clip
保险丝类型
快速吹扫
产品类别
陶瓷保险丝
产品
陶瓷保险丝
本体样式
Cylindrical
产品类别
盒式保险丝
BK/MBO-10拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。