Cooper Bussmann BK/S-8301-1Q
- 收藏
- 对比
BK/S-8301-1Q
546-BK/S-8301-1Q
保险丝座
--
大陆
立即发货

BK/S-8301-1Q datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/S-8301-1Q详情
Cooper Bussmann BK/S-8301-1Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.336000 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Holder
Part # Aliases
BK-S-8301-1Q
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
N
系列
S
包装
Bulk
类型
Plug Fuse
子类别
Fuses
终端样式
Threaded Stud
产品
特种保险丝
产品类别
特种保险丝
BK/S-8301-1Q拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。