Cooper Bussmann BK/STI
- 收藏
- 对比
BK/STI
546-BK/STI
保险丝座
--
大陆
立即发货

BK/STI datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/STI详情
Cooper Bussmann BK/STI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
1/4 in x 1 1/4 in
Unit Weight
0.096000 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
In-Line
Shaft Type
螺丝刀释放装置
Part # Aliases
BK-STI
Manufacturer
Eaton
Brand
Bussmann / Eaton
RoHS
Details
包装
Bulk
类型
Inline
子类别
Fuses
终端样式
快速连接
极数
1 Pole
产品类别
保险丝座
产品
保险丝座
产品类别
保险丝座
BK/STI拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。