Cooper Bussmann BK/TL-15
- 收藏
- 对比
BK/TL-15
546-BK/TL-15
保险丝座
--
大陆
立即发货

BK/TL-15 datasheet pdf and Fuseholders product details from Cooper Bussmann stock available at utmel
1最小包装量--
BK/TL-15详情
Cooper Bussmann BK/TL-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.040000 oz
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
Screw
Part # Aliases
BK-TL-15
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
TL
包装
Bulk
类型
Plug Fuse
子类别
Fuses
额定电流
15 A
终端样式
Threaded Stud
保险丝类型
Time Delay / Slow Blow
产品类别
Low Voltage Branch Circuit Plug Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
BK/TL-15拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann







哦! 它是空的。