Cooper Bussmann BP/T-15
- 收藏
- 对比
BP/T-15详情
Cooper Bussmann BP/T-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BP/T-15
Manufacturer
Bussmann
Unit Weight
1.600000 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Screw
Part # Aliases
BP-T-15
Brand
Bussmann / Eaton
Indicator Style
弹簧式
RoHS
N
系列
T
包装
Blister Pack
类型
Plug Fuse
子类别
Fuses
额定电流
15 A
终端样式
Threaded Stud
保险丝类型
Time Delay / Slow Blow
产品类别
Plug Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
BP/T-15拓展信息
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann
Cooper Bussmann








哦! 它是空的。