Cooper Bussmann BP/TL-25
- 收藏
- 对比
BP/TL-25
546-BP/TL-25
电气专用保险丝
--
大陆
立即发货

Specialty Fuses TRON TIME DELAY PLUG FUSE
1最小包装量--
BP/TL-25详情
Cooper Bussmann BP/TL-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.560000 oz
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Screw
Part # Aliases
BP-TL-25
Manufacturer
Eaton
Brand
Bussmann / Eaton
Indicator Style
无指示灯
RoHS
N
系列
TL
包装
Blister Pack
类型
Plug Fuse
子类别
Fuses
额定电流
25 A
终端样式
Threaded Stud
保险丝类型
Time Delay / Slow Blow
产品类别
Low Voltage Branch Circuit Plug Fuse
产品
特种保险丝
本体样式
圆身保险丝
产品类别
特种保险丝
BP/TL-25拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。